SHORT BARREL TYPE
TIN PLATED COPPER MATERIAL
4.88 INCH
4.88 LENGTH IN INCH
3 STANDARD PACKAGE
2000 MCM (COPPER) CONDUCTOR SIZE
2.12 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCU MODEL
Producto Electric Corp.
Done
Datasheet
Description
SHORT BARREL TYPE
TIN PLATED COPPER MATERIAL
4.88 INCH
4.88 LENGTH IN INCH
3 STANDARD PACKAGE
2000 MCM (COPPER) CONDUCTOR SIZE
2.12 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCU MODEL
SHORT BARREL TYPE
TIN PLATED COPPER MATERIAL
4.88 INCH
4.88 LENGTH IN INCH
3 STANDARD PACKAGE
2000 MCM (COPPER) CONDUCTOR SIZE
2.12 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCU MODEL