Producto Electric Corp. Mechanical Cable Lug S-225

Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 25/64 INCH STUD SIZE 0.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 225 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet
Description
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 25/64 INCH STUD SIZE 0.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 225 AMPERE NUMBER OF TERMINAL 1 S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - S-225 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
S-225
Mechanical Cable Lug S-225
SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 25/64 INCH STUD SIZE 0.94 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 225 AMPERE NUMBER OF TERMINAL 1 S MODEL
  • SINGLE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1.97 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 25/64 INCH STUD SIZE
  • 0.94 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 225 AMPERE
  • NUMBER OF TERMINAL 1
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number S-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data