Producto Electric Corp. Service Entrance Cable Connector 17BH

Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.4 INCH X 0.66 INCH MAX. OPENING (3) 8 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.4 INCH X 0.66 INCH MAX. OPENING (3) 8 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 17BH - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
17BH
Service Entrance Cable Connector 17BH
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.4 INCH X 0.66 INCH MAX. OPENING (3) 8 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
  • DIE CAST ZINC BODY, TPE BUSHING MATERIAL
  • 1.52 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.4 INCH X 0.66 INCH MAX. OPENING
  • (3) 8 AWG CABLE SIZE
  • 1.58 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number 17BH
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1562-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details