138 -- NONMETALLIC SHEATHED CABLE CONNECTOR
Producto Electric Corp.
Nonmetallic Sheathed Cable Connector
138
Description
STEEL MATERIAL
250 STANDARD PACKAGE
1 1/4 INCH TRADE SIZE
Description
STEEL MATERIAL
250 STANDARD PACKAGE
1 1/4 INCH TRADE SIZE
Datasheet
Suppliers
Nonmetallic Sheathed Cable Connector
138
STEEL MATERIAL
250 STANDARD PACKAGE
1 1/4 INCH TRADE SIZE
- STEEL MATERIAL
- 250 STANDARD PACKAGE
- 1 1/4 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
138 |
|
Product Name
|
Nonmetallic Sheathed Cable Connector |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers