Producto Electric Corp. Mechanical Single Cable Tap SB-4

Description
SILICONE BRONZE MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
Datasheet
Description
SILICONE BRONZE MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SB-4 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Single Cable Tap
SB-4
Mechanical Single Cable Tap SB-4
SILICONE BRONZE MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
  • SILICONE BRONZE MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SB-4
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details