Producto Electric Corp. Grounding Bushing MIGB-98MZ

Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 4.43 INCH DIAMETER 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 4.43 INCH DIAMETER 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-98MZ - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-98MZ
Grounding Bushing MIGB-98MZ
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 4.43 INCH DIAMETER 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.95 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE
  • 4.43 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SOLDERLESS LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-98MZ
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers