Producto Electric Corp. Splice Connector BCUL-2

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.65 INCH 2.65 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.41 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.65 INCH 2.65 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.41 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-2 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-2
Splice Connector BCUL-2
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.65 INCH 2.65 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.41 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 2.65 INCH
  • 2.65 LENGTH IN INCH
  • 250 STANDARD PACKAGE
  • 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.41 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-2
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details