Producto Electric Corp. Compression Cable Lug BLUL-050T2

Description
TIN PLATED COPPER MATERIAL 5.56 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5.56 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-050T2 - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-050T2
Compression Cable Lug BLUL-050T2
TIN PLATED COPPER MATERIAL 5.56 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 5.56 INCH OVERALL LENGTH
  • 500 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.53 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-050T2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data