BLU-025S -- COMPRESSION CABLE LUG
Producto Electric Corp.
Compression Cable Lug
BLU-025S
Description
TIN PLATED COPPER MATERIAL
2.92 INCH OVERALL LENGTH
250 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.09 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Description
TIN PLATED COPPER MATERIAL
2.92 INCH OVERALL LENGTH
250 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.09 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
2.92 INCH OVERALL LENGTH
250 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
1.09 INCH W PAD SIZE
1 PAD HOLE(S)
BLU MODEL
- TIN PLATED COPPER MATERIAL
- 2.92 INCH OVERALL LENGTH
- 250 MCM CONDUCTOR SIZE
- 1/2 INCH STUD SIZE
- 1.09 INCH W PAD SIZE
- 1 PAD HOLE(S)
- BLU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BLU-025S |
|
Product Name
|
Compression Cable Lug |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details