Producto Electric Corp. Grounding/Bonding Locknut GL-50

Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Bonding Locknut - GL-50 - Producto Electric Corp.
Orangeburg, NY, USA
Grounding/Bonding Locknut
GL-50
Grounding/Bonding Locknut GL-50
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.14 INCH DIAMETER
  • 0.2 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number GL-50
Product Name Grounding/Bonding Locknut
Terminal Type Grounding/Bonding Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details