Producto Electric Corp. Grounding/Bonding Locknut GL-300

Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 4.17 INCH DIAMETER 0.25 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 4.17 INCH DIAMETER 0.25 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Bonding Locknut - GL-300 - Producto Electric Corp.
Orangeburg, NY, USA
Grounding/Bonding Locknut
GL-300
Grounding/Bonding Locknut GL-300
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 4.17 INCH DIAMETER 0.25 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 4.17 INCH DIAMETER
  • 0.25 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number GL-300
Product Name Grounding/Bonding Locknut
Terminal Type Grounding/Bonding Locknut
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details