Producto Electric Corp. Splice Connector BCU-2

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.76 INCH 1.76 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.42 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.76 INCH 1.76 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.42 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-2 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-2
Splice Connector BCU-2
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.76 INCH 1.76 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.42 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.76 INCH
  • 1.76 LENGTH IN INCH
  • 250 STANDARD PACKAGE
  • 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.42 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-2
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details