MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
2.06 INCH DIAMETER
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL
Producto Electric Corp.
Done
Datasheet
Description
MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
2.06 INCH DIAMETER
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL
MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
2.06 INCH DIAMETER
100 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL