Producto Electric Corp. Grounding Bushing MIGB-99MZ

Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 5.03 INCH DIAMETER 20 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 5.03 INCH DIAMETER 20 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-99MZ - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-99MZ
Grounding Bushing MIGB-99MZ
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 5.03 INCH DIAMETER 20 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.95 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE
  • 5.03 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SOLDERLESS LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-99MZ
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1595-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details