Producto Electric Corp. Compression Cable Lug BLUL-025S

Description
TIN PLATED COPPER MATERIAL 3.2 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.09 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 3.2 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.09 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-025S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-025S
Compression Cable Lug BLUL-025S
TIN PLATED COPPER MATERIAL 3.2 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.09 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 3.2 INCH OVERALL LENGTH
  • 250 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1.09 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-025S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Specs
Material Brass
View Details
3 suppliers
Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers