Producto Electric Corp. Mechanical Single Cable Tap SB-2/0-SP

Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 25
Datasheet
Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SB-2/0-SP - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Single Cable Tap
SB-2/0-SP
Mechanical Single Cable Tap SB-2/0-SP
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 25
  • ELECTRO TIN PLATED SILICON BRONZE MATERIAL
  • 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • STANDARD PACKAGE 25
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SB-2/0-SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Insulated Ferrules - 2886.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details