Producto Electric Corp. Service Entrance Cable Connector 17CH

Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.495 INCH X 0.71 INCH MAX. OPENING (3) 6 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.495 INCH X 0.71 INCH MAX. OPENING (3) 6 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 17CH - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
17CH
Service Entrance Cable Connector 17CH
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.495 INCH X 0.71 INCH MAX. OPENING (3) 6 AWG CABLE SIZE 1.58 INCH DIAMETER 1 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
  • DIE CAST ZINC BODY, TPE BUSHING MATERIAL
  • 1.52 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.495 INCH X 0.71 INCH MAX. OPENING
  • (3) 6 AWG CABLE SIZE
  • 1.58 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number 17CH
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data