Producto Electric Corp. Mechanical Cable Lug RA-2A

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RA-2A - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RA-2A
Mechanical Cable Lug RA-2A
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 1.16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 17/64 INCH STUD SIZE
  • 0.5 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RA-2A
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers