Producto Electric Corp. Mechanical Cable Lug RU-0

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 1.2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 1.2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RU-0 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RU-0
Mechanical Cable Lug RU-0
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 1.2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 1.47 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 17/64 INCH STUD SIZE
  • 1.2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RU-0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers