Producto Electric Corp.Grounding/Bonding LocknutGL-250
Description
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
3.47 INCH DIAMETER
0.25 INCH THICKNESS
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
APPLICABLE STANDARD NEMA FB-1
GL MODEL
Producto Electric Corp.
Done
Datasheet
Description
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
3.47 INCH DIAMETER
0.25 INCH THICKNESS
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
APPLICABLE STANDARD NEMA FB-1
GL MODEL
ZINC PLATED STEEL MATERIAL
THREADED INSTALLATION
3.47 INCH DIAMETER
0.25 INCH THICKNESS
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
APPLICABLE STANDARD NEMA FB-1
GL MODEL