SB-3/0 -- MECHANICAL SINGLE CABLE TAP
Producto Electric Corp.
Mechanical Single Cable Tap
SB-3/0
Description
SILICONE BRONZE MATERIAL
2 AWG SOLID, 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 25
Description
SILICONE BRONZE MATERIAL
2 AWG SOLID, 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 25
Datasheet
Suppliers
Mechanical Single Cable Tap
SB-3/0
SILICONE BRONZE MATERIAL
2 AWG SOLID, 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG SOLID, 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 25
- SILICONE BRONZE MATERIAL
- 2 AWG SOLID, 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
- 2 AWG SOLID, 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
- 2 AWG SOLID, 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
- 2 AWG SOLID, 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
- SPLIT BOLT INSTALLATION
- STANDARD PACKAGE 25
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SB-3/0 |
|
Product Name
|
Mechanical Single Cable Tap |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers