Producto Electric Corp. Grounding Bushing MIGB-101MZ

Description
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-101MZ - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-101MZ
Grounding Bushing MIGB-101MZ
MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE
  • 6.25 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SOLDERLESS LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-101MZ
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data