Producto Electric Corp. Mechanical Cable Lug RA-350

Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.23 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.23 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RA-350 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
RA-350
Mechanical Cable Lug RA-350
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.23 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
  • 2.23 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 13/32 INCH STUD SIZE
  • 1.12 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number RA-350
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details