Producto Electric Corp.Mechanical Cable LugSLU-300
Description
ELECTROLYTIC COPPER MATERIAL
3.19 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 300 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL
Producto Electric Corp.
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
3.19 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 300 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL
ELECTROLYTIC COPPER MATERIAL
3.19 INCH OVERALL LENGTH
1/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 300 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL