Producto Electric Corp. Splice Connector BCUL-100

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 6.1 INCH 6.1 LENGTH IN INCH 60 STANDARD PACKAGE 1000 MCM (COPPER) CONDUCTOR SIZE 1.5 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 6.1 INCH 6.1 LENGTH IN INCH 60 STANDARD PACKAGE 1000 MCM (COPPER) CONDUCTOR SIZE 1.5 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-100 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-100
Splice Connector BCUL-100
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 6.1 INCH 6.1 LENGTH IN INCH 60 STANDARD PACKAGE 1000 MCM (COPPER) CONDUCTOR SIZE 1.5 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 6.1 INCH
  • 6.1 LENGTH IN INCH
  • 60 STANDARD PACKAGE
  • 1000 MCM (COPPER) CONDUCTOR SIZE
  • 1.5 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-100
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details