Producto Electric Corp. Grounding Bushing MIGB-89M

Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 5.03 INCH DIAMETER 25 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 5.03 INCH DIAMETER 25 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-89M - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-89M
Grounding Bushing MIGB-89M
MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 5.03 INCH DIAMETER 25 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE, ALUMINUM LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.95 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 1/0 AWG WIRE SIZE
  • 5.03 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OPEN SIDE, ALUMINUM LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-89M
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details