LONG BARREL TYPE
TIN PLATED COPPER MATERIAL
4.14 INCH
4.14 LENGTH IN INCH
60 STANDARD PACKAGE
300 MCM (COPPER) CONDUCTOR SIZE
0.81 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCUL MODEL
Producto Electric Corp.
Done
Datasheet
Description
LONG BARREL TYPE
TIN PLATED COPPER MATERIAL
4.14 INCH
4.14 LENGTH IN INCH
60 STANDARD PACKAGE
300 MCM (COPPER) CONDUCTOR SIZE
0.81 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCUL MODEL
LONG BARREL TYPE
TIN PLATED COPPER MATERIAL
4.14 INCH
4.14 LENGTH IN INCH
60 STANDARD PACKAGE
300 MCM (COPPER) CONDUCTOR SIZE
0.81 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
BCUL MODEL