Producto Electric Corp. Splice Connector BCUL-4

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.43 INCH 2.43 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.43 INCH 2.43 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-4 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-4
Splice Connector BCUL-4
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.43 INCH 2.43 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 2.43 INCH
  • 2.43 LENGTH IN INCH
  • 500 STANDARD PACKAGE
  • 4 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.34 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-4
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details