Producto Electric Corp. Mechanical Cable Lug SLU-25

Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 1/8 INCH STUD SIZE 0.31 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 25 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 1/8 INCH STUD SIZE 0.31 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 25 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-25 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Cable Lug
SLU-25
Mechanical Cable Lug SLU-25
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 1/8 INCH STUD SIZE 0.31 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW TYPE APPLICABLE STANDARD NEMA FB-1 CURRENT RATING 25 AMPERE NUMBER OF TERMINAL 1 SLU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 1/8 INCH STUD SIZE
  • 0.31 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD SCREW TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • CURRENT RATING 25 AMPERE
  • NUMBER OF TERMINAL 1
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SLU-25
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details