ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
3.12 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
17/32 INCH STUD SIZE
2.4 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
RU MODEL
Producto Electric Corp.
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
3.12 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
17/32 INCH STUD SIZE
2.4 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
RU MODEL
ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL
3.12 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
17/32 INCH STUD SIZE
2.4 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
RU MODEL