Producto Electric Corp. Compression Cable Lug BLUL-2/0S

Description
TIN PLATED COPPER MATERIAL 2.69 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.82 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.69 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.82 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-2/0S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-2/0S
Compression Cable Lug BLUL-2/0S
TIN PLATED COPPER MATERIAL 2.69 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.82 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.69 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.82 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-2/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details