MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
14 TO 4 AWG WIRE SIZE
1.4 INCH DIAMETER
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
OPEN SIDE, ALUMINUM LUG TYPE
MIGB MODEL
Producto Electric Corp.
Done
Datasheet
Description
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
14 TO 4 AWG WIRE SIZE
1.4 INCH DIAMETER
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
OPEN SIDE, ALUMINUM LUG TYPE
MIGB MODEL
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
14 TO 4 AWG WIRE SIZE
1.4 INCH DIAMETER
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSULATED THROAT TYPE
OPEN SIDE, ALUMINUM LUG TYPE
MIGB MODEL