Producto Electric Corp. Service Entrance Cable Connector 152B

Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.725 INCH X 1.205 INCH MAX. OPENING (3) 2/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.725 INCH X 1.205 INCH MAX. OPENING (3) 2/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 152B - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
152B
Service Entrance Cable Connector 152B
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.725 INCH X 1.205 INCH MAX. OPENING (3) 2/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
  • DIE CAST ZINC BODY, TPE BUSHING MATERIAL
  • 1.87 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.725 INCH X 1.205 INCH MAX. OPENING
  • (3) 2/0 AWG CABLE SIZE
  • 2.5 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number 152B
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details