Producto Electric Corp. Service Entrance Cable Connector 152A

Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.85 INCH X 1.295 INCH MAX. OPENING (3) 1/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.85 INCH X 1.295 INCH MAX. OPENING (3) 1/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 152A - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
152A
Service Entrance Cable Connector 152A
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.85 INCH X 1.295 INCH MAX. OPENING (3) 1/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT
  • DIE CAST ZINC BODY, TPE BUSHING MATERIAL
  • 1.87 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.85 INCH X 1.295 INCH MAX. OPENING
  • (3) 1/0 AWG CABLE SIZE
  • 2.5 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number 152A
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details