Producto Electric Corp. Mechanical Single Cable Tap SB-6

Description
SILICONE BRONZE MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
Datasheet
Description
SILICONE BRONZE MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SB-6 - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Single Cable Tap
SB-6
Mechanical Single Cable Tap SB-6
SILICONE BRONZE MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 100
  • SILICONE BRONZE MATERIAL
  • 10 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 6 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • STANDARD PACKAGE 100
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SB-6
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers