Producto Electric Corp. Splice Connector BCUL-1

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.91 INCH 2.91 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.91 INCH 2.91 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-1 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-1
Splice Connector BCUL-1
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.91 INCH 2.91 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 2.91 INCH
  • 2.91 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 1 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.46 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-1
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details