Producto Electric Corp. Compression Cable Lug BLUL-6S

Description
TIN PLATED COPPER MATERIAL 2.11 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.46 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.11 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.46 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-6S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-6S
Compression Cable Lug BLUL-6S
TIN PLATED COPPER MATERIAL 2.11 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.46 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.11 INCH OVERALL LENGTH
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.46 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-6S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details