Producto Electric Corp. Compression Cable Lug BLUL-1S

Description
TIN PLATED COPPER MATERIAL 2.41 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.41 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-1S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-1S
Compression Cable Lug BLUL-1S
TIN PLATED COPPER MATERIAL 2.41 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 2.41 INCH OVERALL LENGTH
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.69 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-1S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details