Producto Electric Corp. Splice Connector BCUL-040

Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.84 INCH 4.84 LENGTH IN INCH 60 STANDARD PACKAGE 400 MCM (COPPER) CONDUCTOR SIZE 0.95 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet
Description
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.84 INCH 4.84 LENGTH IN INCH 60 STANDARD PACKAGE 400 MCM (COPPER) CONDUCTOR SIZE 0.95 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUL-040 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCUL-040
Splice Connector BCUL-040
LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.84 INCH 4.84 LENGTH IN INCH 60 STANDARD PACKAGE 400 MCM (COPPER) CONDUCTOR SIZE 0.95 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCUL MODEL
  • LONG BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 4.84 INCH
  • 4.84 LENGTH IN INCH
  • 60 STANDARD PACKAGE
  • 400 MCM (COPPER) CONDUCTOR SIZE
  • 0.95 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCUL-040
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details