Producto Electric Corp. Service Entrance Cable Connector UF-75

Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.37 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.66 INCH MAX. OPENING 14 TO 3 AWG CABLE SIZE 1.3 INCH DIAMETER 3/4 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT UF MODEL
Datasheet
Description
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.37 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.66 INCH MAX. OPENING 14 TO 3 AWG CABLE SIZE 1.3 INCH DIAMETER 3/4 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT UF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - UF-75 - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Cable Connector
UF-75
Service Entrance Cable Connector UF-75
DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.37 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.66 INCH MAX. OPENING 14 TO 3 AWG CABLE SIZE 1.3 INCH DIAMETER 3/4 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION HEX NUT UF MODEL
  • DIE CAST ZINC BODY, TPE BUSHING MATERIAL
  • 1.37 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.22 INCH X 0.66 INCH MAX. OPENING
  • 14 TO 3 AWG CABLE SIZE
  • 1.3 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION HEX NUT
  • UF MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number UF-75
Product Name Service Entrance Cable Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1593-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details