Producto Electric Corp. Splice Connector BCU-6

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 6 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.29 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 6 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.29 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-6 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-6
Splice Connector BCU-6
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 6 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.29 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.77 INCH
  • 1.77 LENGTH IN INCH
  • 500 STANDARD PACKAGE
  • 6 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.29 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-6
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data