137 -- NONMETALLIC SHEATHED CABLE CONNECTOR
Producto Electric Corp.
Nonmetallic Sheathed Cable Connector
137
Description
STEEL MATERIAL
500 STANDARD PACKAGE
3/4 TO 1 INCH TRADE SIZE
Description
STEEL MATERIAL
500 STANDARD PACKAGE
3/4 TO 1 INCH TRADE SIZE
Datasheet
Suppliers
Nonmetallic Sheathed Cable Connector
137
STEEL MATERIAL
500 STANDARD PACKAGE
3/4 TO 1 INCH TRADE SIZE
- STEEL MATERIAL
- 500 STANDARD PACKAGE
- 3/4 TO 1 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
137 |
|
Product Name
|
Nonmetallic Sheathed Cable Connector |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
6 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details