Producto Electric Corp. Grounding/Bonding Locknut GL-125

Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.12 INCH DIAMETER 0.22 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.12 INCH DIAMETER 0.22 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Bonding Locknut - GL-125 - Producto Electric Corp.
Orangeburg, NY, USA
Grounding/Bonding Locknut
GL-125
Grounding/Bonding Locknut GL-125
ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.12 INCH DIAMETER 0.22 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 2.12 INCH DIAMETER
  • 0.22 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number GL-125
Product Name Grounding/Bonding Locknut
Terminal Type Grounding/Bonding Locknut
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details