MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE
3.88 INCH DIAMETER
50 STANDARD PACKAGE
3 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL
Producto Electric Corp.
Done
Datasheet
Description
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE
3.88 INCH DIAMETER
50 STANDARD PACKAGE
3 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE
3.88 INCH DIAMETER
50 STANDARD PACKAGE
3 INCH TRADE SIZE
INSULATED THROAT TYPE
SOLDERLESS LUG TYPE
MIGB MODEL