Producto Electric Corp. Compression Cable Lug BLUL-150S

Description
TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 2.64 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 2.64 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-150S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-150S
Compression Cable Lug BLUL-150S
TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 2.64 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 6.57 INCH OVERALL LENGTH
  • 1500 MCM CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • 2.64 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-150S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details