Producto Electric Corp.Mechanical Cable LugSLU-225
Description
ELECTROLYTIC COPPER MATERIAL
2.62 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
5/16 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 225 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL
Producto Electric Corp.
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
2.62 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
5/16 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 225 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL
ELECTROLYTIC COPPER MATERIAL
2.62 INCH OVERALL LENGTH
2 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
5/16 INCH STUD SIZE
1 INCH W PAD SIZE
1 PAD HOLE(S)
OFFSET PAD TYPE
HEX HEAD SCREW TYPE
APPLICABLE STANDARD NEMA FB-1
CURRENT RATING 225 AMPERE
NUMBER OF TERMINAL 1
SLU MODEL