Producto Electric Corp. Compression Cable Lug BLUL-075S

Description
TIN PLATED COPPER MATERIAL 5.49 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.88 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 5.49 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.88 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUL-075S - Producto Electric Corp.
Orangeburg, NY, USA
Compression Cable Lug
BLUL-075S
Compression Cable Lug BLUL-075S
TIN PLATED COPPER MATERIAL 5.49 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.88 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL
  • TIN PLATED COPPER MATERIAL
  • 5.49 INCH OVERALL LENGTH
  • 750 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1.88 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • BLUL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BLUL-075S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details