Producto Electric Corp. Splice Connector BCU-2/0

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.02 INCH 2.02 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.02 INCH 2.02 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-2/0 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-2/0
Splice Connector BCU-2/0
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.02 INCH 2.02 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 2.02 INCH
  • 2.02 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.56 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-2/0
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details