136 -- NONMETALLIC SHEATHED CABLE CONNECTOR
Producto Electric Corp.
Nonmetallic Sheathed Cable Connector
136
Description
STEEL MATERIAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Description
STEEL MATERIAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Nonmetallic Sheathed Cable Connector
136
STEEL MATERIAL
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
- STEEL MATERIAL
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
136 |
|
Product Name
|
Nonmetallic Sheathed Cable Connector |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
2.5 mm2
View Details