Producto Electric Corp. Grounding Bushing MIGB-92MZ

Description
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MIGB-92MZ - Producto Electric Corp.
Orangeburg, NY, USA
Grounding Bushing
MIGB-92MZ
Grounding Bushing MIGB-92MZ
MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SOLDERLESS LUG TYPE MIGB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.54 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • 1.68 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SOLDERLESS LUG TYPE
  • MIGB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number MIGB-92MZ
Product Name Grounding Bushing
Terminal Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers